EN
  • EN
  • DE

S912ZVCA64F0VLFR

Part No S912ZVCA64F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-S912ZVCA64F0VLFRTR,935375244528
Standard Package 2,000
Win Source Part Number 1151257-S912ZVCA64F0VLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVCA64F0VLFR CAD Model

Description

NXP S912ZVCA64F0VLFR Microcontroller

The NXP S912ZVCA64F0VLFR is a robust microcontroller unit (MCU) designed for automotive and industrial applications that demand high levels of reliability and performance. This MCU is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with a smart MOSFET driver, making it an ideal solution for complex control systems in vehicles and machinery.

At the heart of the S912ZVCA64F0VLFR lies a 16-bit S12 core, which operates at a maximum frequency of 50 MHz, providing the computational power necessary for real-time processing and control tasks. The MCU is equipped with 64KB of flash memory, ensuring ample space for application code and data storage, and 4KB of RAM for efficient data handling and manipulation.

The device features a comprehensive set of peripherals that enhance its versatility. It includes multiple analog-to-digital converters (ADCs) with high resolution, which are essential for precise sensor data acquisition. The MCU also offers several communication interfaces, such as CAN, LIN, and SPI, allowing for seamless integration into a vehicle's communication network or industrial control systems.

For safety-critical applications, the S912ZVCA64F0VLFR incorporates features designed to ensure reliable operation. It includes a watchdog timer to recover from software errors, and its fault-tolerant design includes error correction code (ECC) for flash memory to protect against data corruption. The device also supports low-power modes, which are crucial for energy-saving strategies in battery-powered systems.

With its integrated voltage regulator and MOSFET pre-drivers, this MCU simplifies the design of power management systems. It reduces the number of external components required, thereby saving space and cost, while also improving system reliability.

Overall, the NXP S912ZVCA64F0VLFR is a powerful and versatile microcontroller that is well-suited for the demanding environments of automotive and industrial applications. Its integration of control and communication features, along with its robust design, make it a reliable choice for engineers looking to develop advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess