EN
  • EN
  • DE

S912ZVCA19AMLF

Part No S912ZVCA19AMLF
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description 16-bit - MCU S12Z, 48LQFP, 192K FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462941-S912ZVCA19AMLF
Manufacturer NXP
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 5.5V ~ 18V
Data Converters A/D 10x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-LQFP (7x7)
Package / Case 48-LQFP
Ultra Librarian 3D Model Ultra Librarian S912ZVCA19AMLF CAD Model

Description

The S912ZVCA19AMLF from NXP is a 16-bit microcontroller unit (MCU) designed for automotive and industrial applications requiring robust performance and reliability. Part of the S12Z family, this MCU is built on NXP's high-density, non-volatile memory technology, offering 192KB of Flash memory which is well-suited for applications requiring ample code space and data storage. Its architecture is optimized for exceptional efficiency and low-power consumption, supporting various sleep and power-down modes to meet the stringent energy efficiency standards of automotive applications. With an integrated LIN (Local Interconnect Network) physical layer, this MCU is particularly well-suited for in-vehicle networking and can handle complex control tasks in automotive modules such as body control, gateways, and sensor nodes. The S912ZVCA19AMLF also features a range of built-in peripherals, including ADCs, timers, and communications interfaces, enabling a high level of integration to reduce system complexity and cost. Its 48LQFP (Low-Profile Quad Flat Package) provides a compact footprint, making it an excellent choice for space-constrained applications. Designed to operate reliably in harsh environments, the S912ZVCA19AMLF is an ideal solution for developers looking to combine performance, power efficiency, and integration in automotive and industrial control systems.

You May Also Be Interested in

Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess