EN
  • EN
  • DE
  • IT

S912XET512BVALR

Part No S912XET512BVALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP  /  HCS12X series Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935323349528
Standard Package 500
Win Source Part Number 1178371-S912XET512BVALR
Ultra Librarian 3D Model Ultra Librarian S912XET512BVALR CAD Model

Description

Product Overview: S912XET512BVALR

The S912XET512BVALR is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional performance, reliability, and a wide array of features.

Key Features

  • Advanced MCU Architecture: Built on the HCS12X core, the S912XET512BVALR operates at a frequency of up to 50MHz and includes an integrated XGATE coprocessor. This specialized coprocessor enhances the overall system performance by offloading routine tasks from the main CPU, allowing for efficient parallel processing and improved response times.
  • Memory Capacity: The device boasts a generous 512KB of flash memory, which is ideal for storing complex application code and data. In addition, it offers 32KB of RAM, ensuring smooth operation and multitasking capabilities.
  • Robust I/O Options: With an array of input/output options, this MCU provides flexibility for various control and communication tasks. It includes multiple channels of 10-bit analog-to-digital converters (ADCs), a rich set of timers, and communication interfaces such as CAN, SPI, and SCI, making it suitable for handling complex peripheral devices.
  • Enhanced Safety Features: Safety is a critical factor in automotive and industrial environments. The S912XET512BVALR addresses this with features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer to ensure system integrity and reliability.
  • Low Power Consumption: Energy efficiency is at the core of this MCU's design. It supports various power-saving modes, allowing for reduced power consumption during idle periods without compromising performance.

Applications

The S912XET512BVALR is ideal for a range of applications that require high reliability, real-time performance, and complex control algorithms. These include automotive engine control, transmission control, body control modules, industrial control systems, robotics, and more.

Package and Quality

This MCU is offered in a 112-pin LQFP package, providing a compact footprint for space-constrained applications. It is manufactured to meet the stringent quality standards expected in the automotive industry, ensuring high levels of performance and durability even under harsh conditions.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8829 $55.5316
9+ $11.3911 $102.5199
14+ $11.0352 $154.4928
19+ $10.6792 $202.9048
25+ $10.3232 $258.0800
33+ $9.2553 $305.4249
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess