EN
  • EN
  • DE

S912XEQ384J3VAGR

Part No S912XEQ384J3VAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12X
Package Reel - TR
Number of I/O 119
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852387-S912XEQ384J3VAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384J3VAGR CAD Model

Description

The NXP S912XEQ384J3VAGR is a high-performance microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This device is part of NXP's S12XE family of 16-bit microcontrollers, which are renowned for their robust design, exceptional processing power, and a wide array of features.

Key Features

  • Advanced 16-bit HCS12X CPU core: The core runs at a speed of up to 50MHz, providing the computational power necessary for complex applications.
  • Memory: It comes with 384 KB of flash memory and 32 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Integrated Peripherals: The microcontroller includes a variety of on-chip peripherals, such as multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 12-bit analog-to-digital converter (ADC), and a 6-channel timer module (TIM).
  • Enhanced System Protection: Features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a Frequency-Locked Loop (FLL) system for clock stability.
  • Package: The device is available in a 112-pin LQFP package, which is suitable for space-constrained applications.

Applications

The S912XEQ384J3VAGR is engineered to support a broad range of applications, particularly in the automotive sector, where reliability and performance are non-negotiable. It is ideal for:

  • Body Control Modules
  • Dashboard Instrument Clusters
  • Engine Control Units
  • Anti-lock Braking Systems
  • Automotive Networking

Reliability and Quality Assurance

NXP's commitment to quality means that the S912XEQ384J3VAGR microcontroller is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. The device is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for electronic components.

With its powerful feature set and adherence to rigorous quality standards, the NXP S912XEQ384J3VAGR microcontroller is a robust solution for developers looking to create sophisticated systems in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9061 $74.7183
6+ $20.4358 $122.6148
9+ $19.7972 $178.1748
13+ $19.1586 $249.0618
16+ $18.5200 $296.3200
21+ $16.6040 $348.6840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess