EN
  • EN
  • DE

S912XEP768J4MAGR

Part No S912XEP768J4MAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 48K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935309863528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264148-S912XEP768J4MAGR
Ultra Librarian 3D Model Ultra Librarian S912XEP768J4MAGR CAD Model

Description

The NXP S912XEP768J4MAGR microcontroller is a high-performance device designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the S12XE family of 16-bit microcontrollers that are renowned for their robust architecture, rich feature set, and exceptional reliability.

With a core that runs at up to 50 MHz, the S912XEP768J4MAGR provides the computational power necessary for complex algorithms and real-time processing. The device is built on NXP's HCS12X core, which is an enhanced version of the HCS12 core, and features a wealth of peripherals that make it highly versatile for a wide range of applications.

This microcontroller comes with a substantial 768 KB flash memory, which is ideal for storing large applications or for systems that require multiple firmware images. Additionally, it is equipped with 36 KB of RAM, ensuring smooth operation and sufficient working memory for multitasking environments.

The S912XEP768J4MAGR also boasts a rich set of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C, which allow for easy integration with other components and systems. It also features a 12-bit analog-to-digital converter (ADC) with up to 25 channels, providing accurate and efficient data acquisition from sensors and other input devices.

For enhanced performance in motor control and other timing-sensitive applications, the microcontroller is equipped with an enhanced time processing unit (eTPU) and a 16-channel, 16-bit timer module. These features enable precise control and measurement capabilities that are essential for sophisticated control systems.

The device is designed with a focus on safety and reliability, incorporating features such as a memory protection unit (MPU), error correction code (ECC) on the flash memory, and a cyclic redundancy check (CRC) module to ensure data integrity. These features make the S912XEP768J4MAGR an excellent choice for safety-critical applications in automotive and industrial settings.

In summary, the NXP S912XEP768J4MAGR microcontroller is a powerful and reliable solution that provides a rich set of features and peripherals, making it an ideal choice for a variety of complex and demanding applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess