EN
  • EN
  • DE

S912XEP100W1MAL

Part No S912XEP100W1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 91
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 712018-S912XEP100W1MAL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S912XEP100W1MAL CAD Model

Description

Product Overview: NXP S912XEP100W1MAL Microcontroller

The NXP S912XEP100W1MAL is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This device is part of the 16-bit S12XE family of microcontrollers, which are renowned for their robust architecture, exceptional performance, and reliability in critical environments.

Key Features:

  • Advanced MCU Architecture: Built on the HCS12X core, the S912XEP100W1MAL operates at a frequency of up to 50 MHz, providing the computational power necessary for complex tasks.
  • Memory Capabilities: It boasts 1MB of flash memory, 64KB of RAM, and 4KB of EEPROM, offering ample space for application code, data storage, and efficient data manipulation.
  • Enhanced System Integrity: Featuring Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a Frequency Modulated Phase-Locked Loop (FMPLL) system, this microcontroller ensures reliable operation and system stability.
  • Robust I/O and Peripheral Set: The device includes multiple communication interfaces such as CAN, LIN, SPI, and I2C, along with a rich set of peripherals like an Analog-to-Digital Converter (ADC), timers, and PWM modules, providing versatile connectivity and control options.
  • Automotive-Quality Design: The S912XEP100W1MAL is designed to withstand the harsh conditions of automotive environments, meeting the AEC-Q100 standard for quality and reliability.

Applications:

The microcontroller's robust feature set makes it ideal for a wide range of applications, including:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation, including motor control and process control systems.
  • Medical devices that require high levels of precision and reliability.

Overall, the NXP S912XEP100W1MAL microcontroller is a powerful and versatile solution for developers looking to create sophisticated and reliable systems in automotive and industrial environments. Its advanced capabilities and adherence to stringent quality standards make it a top choice for engineers worldwide.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5143 $73.5429
5+ $20.1143 $100.5715
8+ $19.4858 $155.8864
11+ $18.8572 $207.4292
14+ $18.2286 $255.2004
19+ $16.3429 $310.5151
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess