EN
  • EN
  • DE

S908QY4AE0MDTER

Part No S908QY4AE0MDTER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP / HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935323733534
Standard Package 5,000
Win Source Part Number 1090639-S908QY4AE0MDTER
Ultra Librarian 3D Model Ultra Librarian S908QY4AE0MDTER CAD Model

Description

The S908QY4AE0MDTER is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of modern embedded systems. This device is part of NXP's S9 series, which is renowned for its robustness, efficiency, and versatility, making it an ideal choice for a wide range of applications, including industrial control, automotive, and Internet of Things (IoT) devices.

Key Features

  • Advanced Architecture: The S908QY4AE0MDTER is built on a high-performance architecture that ensures swift processing and optimal power consumption, enabling developers to create applications that are both powerful and energy-efficient.
  • Memory Capabilities: With ample integrated memory, this MCU offers a balanced combination of flash memory and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Connectivity: This MCU incorporates a variety of communication interfaces, allowing for seamless integration with peripherals and other devices. The inclusion of SPI, I2C, and UART interfaces provides flexibility in system design and connectivity.
  • Analog and Digital Peripherals: The S908QY4AE0MDTER comes with a range of built-in peripherals, including multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which simplify the design of sophisticated control systems.
  • Robust Security: Security is a paramount concern in modern electronics, and this MCU offers features to safeguard your applications against unauthorized access and tampering, ensuring data integrity and protection.
  • Low Power Modes: The device supports multiple power-saving modes, which are critical for battery-powered and energy-sensitive applications, extending operational life and reducing power costs.

Applications

The versatile nature of the S908QY4AE0MDTER makes it suitable for a myriad of applications. It excels in environments that require real-time control, precise data acquisition, and connectivity. Whether it's for automotive electronics, industrial automation, smart home devices, or wearable technology, this MCU provides a reliable platform for innovation and development.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the S908QY4AE0MDTER is no exception. It is manufactured to meet the highest industry standards, ensuring that each unit delivers consistent performance and longevity. When selecting the S908QY4AE0MDTER for your project, you can be confident in a product that will perform reliably in the most demanding conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7464 $59.9424
38+ $3.0741 $116.8158
59+ $2.9780 $175.7020
81+ $2.8819 $233.4339
104+ $2.7859 $289.7336
139+ $2.4976 $347.1664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 526 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess