EN
  • EN
  • DE

S908GR8AE1MFAER

Part No S908GR8AE1MFAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7.5KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series HC08
Package Reel - TR
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932825-S908GR8AE1MFAER
Ultra Librarian 3D Model Ultra Librarian S908GR8AE1MFAER CAD Model

Description

The NXP S908GR8AE1MFAER is a high-performance microcontroller designed for embedded systems that require a robust blend of power efficiency and processing capability. This microcontroller is part of NXP's S9 family, known for its reliability and versatility in various applications such as automotive, industrial control, and smart sensors.

Key Features:

  • Core: The S908GR8AE1MFAER is built around an HC08 central processing unit, which is a powerful 8-bit architecture that provides a solid balance between speed and power consumption.
  • Memory: It comes with 8KB of flash memory, allowing for adequate program storage, and 512 bytes of RAM for efficient data handling and processing.
  • Operating Voltage: This microcontroller operates at a voltage range of 2.7V to 5.5V, making it suitable for a wide range of power supply conditions and ensuring compatibility with various peripheral devices.
  • Temperature Range: The device can operate over an extended temperature range from -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Package: It is available in a 16-Pin SOIC package, which is ideal for space-constrained applications while still providing sufficient I/O options for interfacing with other components.
  • Communication Interfaces: The microcontroller includes a serial communication interface (SCI) for serial data exchanges, enhancing its connectivity capabilities.
  • Timers: Integrated timers support a variety of functions, including pulse width modulation (PWM), which is essential for controlling motors and other actuators.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows for the conversion of analog signals to digital, facilitating the use of analog sensors and inputs.

Applications:

The versatility of the S908GR8AE1MFAER makes it an excellent choice for a multitude of applications, including but not limited to automotive systems, home appliances, industrial automation, and custom embedded solutions. Its robust feature set ensures that it can meet the demands of complex tasks while maintaining cost-effectiveness and ease of integration.

Conclusion:

The NXP S908GR8AE1MFAER microcontroller is a powerful and reliable choice for designers and engineers looking to develop sophisticated embedded systems. Its combination of advanced features, wide operating conditions, and robust packaging make it a go-to solution for a range of applications requiring a high-performance 8-bit microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4643 $68.7858
13+ $9.4067 $122.2871
20+ $9.1127 $182.2540
27+ $8.8188 $238.1076
34+ $8.5248 $289.8432
46+ $7.6430 $351.5780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess