EN
  • EN
  • DE

S12ZVML-MINIBRD

Part No S12ZVML-MINIBRD
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part S12ZVM
Supplied Contents Board(s)
Base Product Number S12ZVML
Other Names 568-13421,935328066598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1284851-S12ZVML-MINIBRD
Ultra Librarian 3D Model Ultra Librarian S12ZVML-MINIBRD CAD Model

Description

The NXP S12ZVML-MINIBRD is a compact evaluation board designed for motor control applications. It features the S12 MagniV S12ZVM mixed-signal microcontroller, which combines a 16-bit S12 CPU core with an integrated S12ZVM MC9S12ZVML128 microcontroller, offering a comprehensive solution for automotive and industrial applications.

The S12ZVML-MINIBRD is specifically tailored for applications requiring precise motor control, such as automotive window lifters, sunroof controllers, wiper systems, and small industrial pumps and fans. It is equipped with a LIN physical transceiver and a voltage regulator module, making it an ideal platform for developing and testing LIN-based motor control systems.

Key features of the S12ZVML-MINIBRD include:

  • Integrated VREG with 5V and 3.3V outputs for powering both the microcontroller and external components.
  • On-board LIN transceiver to enable communication with LIN networks.
  • 16-bit S12 core operating at up to 25MHz for robust processing capabilities.
  • 128KB of flash memory and 8KB of RAM for ample storage and efficient data management.
  • High-speed PWM modules with fault protection for advanced motor control.
  • 12-bit analog-to-digital converter (ADC) for accurate sensor readings and feedback.
  • Multiple communication interfaces, including SPI, SCI, and IIC, for versatile connectivity options.

The evaluation board is designed for ease of use, with a user-friendly interface and access to all the microcontroller's peripherals. It can be powered via the USB connector, making it convenient for quick setup and testing. The S12ZVML-MINIBRD also supports the CodeWarrior development environment, which provides developers with a comprehensive suite of tools to streamline the development process, from coding to debugging.

Whether you're a seasoned engineer or a student just starting out, the NXP S12ZVML-MINIBRD mini evaluation board is an excellent tool for exploring the capabilities of the S12ZVM microcontroller and developing sophisticated motor control applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess