EN
  • EN
  • DE

PZU3.3DB2

Part No PZU3.3DB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.3V 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 210403-PZU3.3DB2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU3.3DB2 CAD Model

Description

The PZU3.3DB2 is a high-quality Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. Designed to provide precise voltage regulation, this Zener diode is an essential component for a wide range of electronic circuits. The PZU3.3DB2 is characterized by its low operational voltage of 3.3 volts, making it suitable for low-voltage applications where stable voltage is critical.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 3.3V, the PZU3.3DB2 offers accurate voltage clamping, which is vital for protecting sensitive electronics from voltage spikes and ensuring consistent performance.
  • Power Dissipation: This device can dissipate up to 310mW of power, providing a good balance between compactness and thermal performance.
  • Package: The PZU3.3DB2 comes in a small, surface-mount SOD323 (SC-76) package, which is ideal for high-density circuit board designs.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the circuit and reducing power loss.
  • High Surge Capability: The diode is capable of withstanding surge currents, offering an additional layer of protection against transient voltage spikes.

Applications

The PZU3.3DB2 is versatile and can be used in various applications including:

  • Power supply stabilization
  • Voltage reference in analog circuits
  • Overvoltage protection in sensitive electronics
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PZU3.3DB2 Zener diode is no exception, built to ensure consistent performance and longevity in the most demanding conditions. With its robust design and precise voltage control, the PZU3.3DB2 is an excellent choice for designers looking to enhance the stability and durability of their electronic systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess