EN
  • EN
  • DE

PZU3.0DB2/DG

Part No PZU3.0DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181801-PZU3.0DB2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU3.0DB2/DG CAD Model

Description

The PZU3.0DB2/DG is a cutting-edge Zener diode from the renowned manufacturer NXP Semiconductors. This small, powerful component is designed to provide a precise voltage reference and excellent voltage regulation, making it an ideal choice for a variety of electronic applications. With its robust design and high reliability, the PZU3.0DB2/DG is a go-to solution for engineers and designers seeking to enhance their circuit designs.

Key Features

  • Nominal Zener Voltage: 3.0V, providing a stable reference voltage for your circuits.
  • Package: Discrete, surface-mounted SOD-323 package that is both compact and efficient in design, allowing for high-density PCB layouts.
  • Power Dissipation: Capable of dissipating up to 310 mW of power, ensuring reliable operation even under varying conditions.
  • Tolerance: A tight tolerance level for the Zener voltage, ensuring precise operation and consistent performance.
  • Operating Temperature Range: Designed to function optimally within a wide range of temperatures, from -65°C to +150°C, making it versatile for different environments.

Applications

The PZU3.0DB2/DG is suitable for a broad spectrum of applications. It is commonly used in:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automotive electronic equipment

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the PZU3.0DB2/DG is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. Each component is rigorously tested to meet stringent industry standards, so you can be confident in its durability and longevity in your products.

Ordering Information

For more details or to place an order for the PZU3.0DB2/DG, please visit the NXP Semiconductors website or contact an authorized distributor. Ensure you have the right specifications for your project to take advantage of this exceptional Zener diode's capabilities.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess