EN
  • EN
  • DE

PZU22B1

Part No PZU22B1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 320MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±2%
Maximum Power Dissipation 320mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 50nA @ 17V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 181797-PZU22B1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU22B1 CAD Model

Description

The PZU22B1 is a state-of-the-art Zener diode from NXP Semiconductors, designed to provide a reliable voltage regulation solution in a compact package. This small yet robust component is engineered to stabilize and regulate voltage levels in various electronic applications, ensuring optimal performance and protection against voltage transients. With its precise voltage control and high reliability, the PZU22B1 is an ideal choice for designers looking to enhance their circuit designs across a multitude of industries.

Key Features

  • Nominal Zener Voltage: The PZU22B1 offers a nominal Zener voltage of 22V, making it suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 310mW, this diode can handle a moderate amount of power, making it useful for both low- and medium-power applications.
  • Package: Encased in a small SOD323 (SC-76) surface-mount package, the PZU22B1 is designed for space-constrained applications, providing excellent power density.
  • Low Leakage Current: The diode features a low leakage current, ensuring minimal power loss and increased efficiency for the end application.
  • High Surge Capability: The PZU22B1 is capable of withstanding surge currents, offering additional protection for sensitive electronic components against sudden voltage spikes.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, this Zener diode maintains its stability and performance under varying environmental conditions.

Applications

The versatility of the PZU22B1 makes it suitable for a wide array of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Computer peripherals
  • Industrial controls
  • Power management systems
  • Voltage reference circuits

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the PZU22B1 is no exception. It is produced with high manufacturing standards, ensuring that each component meets rigorous quality control measures for reliability and performance. The PZU22B1 is a testament to NXP's dedication to providing industry-leading semiconductor solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess