EN
  • EN
  • DE

PZM6.2NB3

Part No PZM6.2NB3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 3.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062247-PZM6.2NB3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM6.2NB3 CAD Model

Description

The PZM6.2NB3 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive range of low-power voltage regulator diodes, offering a nominal voltage of 6.2V with a tolerance of approximately 5%. It is specifically engineered to provide a stable and reliable voltage regulation solution for a variety of electronic applications.

Key Features:

  • Low Voltage Regulation: With a nominal Zener voltage of 6.2V, the PZM6.2NB3 is ideal for applications requiring low voltage regulation.
  • High Precision: The device offers a tight voltage tolerance, ensuring precise voltage regulation for sensitive circuits.
  • Power Dissipation: Capable of dissipating up to 300mW of power, the PZM6.2NB3 can handle moderate levels of power without compromising performance.
  • Compact Package: Housed in a small SOT346 (SC-59) surface-mounted package, the PZM6.2NB3 is suitable for space-constrained applications.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it versatile for various environmental conditions.

Applications:

The PZM6.2NB3 is a versatile component that can be used in a wide array of electronic devices. It is particularly well-suited for:

  • Consumer electronics
  • Telecommunications systems
  • Computer peripherals
  • Industrial equipment
  • Power supply circuits
  • Protection circuits

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The PZM6.2NB3 is manufactured to stringent quality standards, ensuring it meets the reliability requirements of commercial and industrial grade applications. With its robust design and NXP's reputation for reliability, this voltage regulator diode is an excellent choice for designers looking to enhance the stability and longevity of their electronic products.

Ordering Information:

To order the PZM6.2NB3 or to obtain more detailed specifications, visit the NXP Semiconductors official website or contact an authorized distributor. Ensure that your electronic designs are powered by the reliability and precision of NXP components.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess