EN
  • EN
  • DE

BZX84-C39

Part No BZX84-C39
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes / Zener Diode Single 39V 5% 130Ohm 250mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238948-BZX84-C39
Popularity Medium
Supply and Demand Status Balance
Family Name BZX84-C39
Introduction Date August 19, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BZX84-C39 CAD Model

Description

The BZX84-C39 is a low-power voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is a part of the BZX84 series, which are surface-mounted Zener diodes that provide a reliable voltage reference and offer excellent stabilization features. The BZX84-C39 is specifically engineered to provide a nominal Zener voltage of 39V, making it suitable for a wide range of applications where voltage regulation is critical.

Key Features

  • Zener Voltage (Vz): The BZX84-C39 has a nominal Zener voltage of 39V, which is ideal for providing a stable reference voltage in various electronic circuits.
  • Power Dissipation: With a total power dissipation of 250mW, this diode can handle moderate levels of power, making it suitable for low-power applications.
  • Package: The diode comes in a small SOT23 plastic surface-mounted package, which is widely used and suitable for high-density PCB designs.
  • Tolerance: The voltage tolerance of the BZX84-C39 is ±5%, ensuring precise voltage regulation for consistent performance.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, providing stable performance over a wide range of environmental conditions.

Applications

The BZX84-C39 is versatile and can be used in various applications, including:

  • Power supply stabilization
  • Voltage reference in analog circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions and computers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX84-C39 is produced with stringent quality control processes, ensuring that each diode meets the company's high standards for reliability and performance. This Zener diode is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

For engineers and designers looking for a dependable voltage regulation solution, the BZX84-C39 by NXP provides a compact, efficient, and reliable option that can be incorporated into a variety of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0930 $50.2200
1,150+ $0.0871 $100.1650
1,785+ $0.0842 $150.2970
2,555+ $0.0783 $200.0565
3,325+ $0.0753 $250.3725
4,145+ $0.0724 $300.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,500 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess