EN
  • EN
  • DE

PZM3.0NB2A,115

Part No PZM3.0NB2A,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 220MW SMT3 / Diode Zener Dual Common Anode 3.075V 4% 220mW 3-Pin MPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±4%
Power - Max 220mW
Impedance (Maximum) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 100mA
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SMT3; MPAK
Win Source Part Number 792762-PZM3.0NB2A,115
Popularity Medium
Supply and Demand Status Limited
Introduction Date June 02, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PZM3.0NB2A,115 CAD Model

Description

The PZM3.0NB2A,115 is a robust and high-performance Zener diode from the reputable semiconductor manufacturer NXP. This electronic component is designed to provide precise voltage regulation and is often utilized in a variety of electronic circuits for voltage clamping and reference purposes.

Key Features

  • Nominal Zener Voltage: The device has a nominal Zener voltage of 3.0V, which is ideal for low-voltage applications requiring a regulated power supply.
  • Package: Encased in a small, surface-mount SOT23 package, the PZM3.0NB2A,115 is designed for compact PCB layouts and is suitable for automated assembly processes.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of electronic applications.
  • Tolerance: The diode features a tight voltage tolerance, ensuring reliable and consistent performance in critical circuit designs.
  • Thermal Stability: It exhibits excellent thermal stability, ensuring that its electrical characteristics remain consistent over a broad temperature range.

Applications

The PZM3.0NB2A,115 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

NXP is known for its commitment to quality, and the PZM3.0NB2A,115 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in even the most demanding applications. Users can trust this Zener diode to deliver consistent results, backed by NXP's rigorous testing and quality control processes.

Environmental Compliance

As an environmentally conscious product, the PZM3.0NB2A,115 complies with various international standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess