EN
  • EN
  • DE

PZM18NB3,115

Part No PZM18NB3,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 300MW SMT3 / Zener Diode 18 V 300 mW ±2% Surface Mount SMT3; MPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 70 nA @ 13 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SMT3; MPAK
Base Product Number PZM18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934046450115,PZM18NB3 T/R,PZM18NB3 T/R-ND
Standard Package 3,000
Win Source Part Number 1086508-PZM18NB3,115
Ultra Librarian 3D Model Ultra Librarian PZM18NB3,115 CAD Model

Description

The PZM18NB3,115 is a robust semiconductor device manufactured by NXP Semiconductors, a leader in the electronics industry. This product is designed to meet the stringent requirements of modern electronic circuits, providing a reliable solution for voltage regulation and protection applications.

Key Features

  • Low Power Voltage Regulator: The PZM18NB3,115 operates as a low power voltage regulator, ensuring stable voltage supply to sensitive electronic components.
  • Bipolar Technology: Constructed using bipolar technology, this device offers high performance and reliability in various applications.
  • 18V Nominal Zener Voltage: It features a nominal Zener voltage of 18 volts, making it suitable for a range of electronic circuits that require precise voltage clamping.
  • Surface-Mount Package: The PZM18NB3,115 comes in a small, surface-mount SOT346 (SC-59) package, which is ideal for space-constrained applications.
  • High Surge Current Capability: This product is capable of withstanding high surge currents, offering additional protection against voltage spikes and transients.

Applications

The versatility of the PZM18NB3,115 makes it suitable for a wide array of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Consumer electronics
  • Telecommunications systems
  • Industrial control circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PZM18NB3,115 is no exception and is manufactured to the highest standards to ensure consistent performance and longevity in demanding environments. With NXP's reputation for quality, customers can trust this product to perform reliably in their electronic designs.

Environmental Compliance

The PZM18NB3,115 complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), which makes it a suitable choice for eco-friendly and sustainable electronic product designs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess