EN
  • EN
  • DE

PZM11NB2A

Part No PZM11NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±2%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062235-PZM11NB2A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM11NB2A CAD Model

Description

Introducing the PZM11NB2A - A Cutting-Edge NXP Product

The PZM11NB2A is a state-of-the-art semiconductor device from the renowned manufacturer NXP Semiconductors. This product is designed to cater to a wide range of electronic applications, offering exceptional performance, reliability, and efficiency. As part of NXP's extensive portfolio of semiconductor solutions, the PZM11NB2A stands out for its innovative features and specifications that meet the demands of modern electronics.

Key Features of PZM11NB2A

  • High Precision: The PZM11NB2A is engineered for high precision operations, ensuring accurate performance in sensitive applications.
  • Robust Design: With its robust design, the PZM11NB2A is built to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: This device is optimized for energy efficiency, reducing power consumption and enabling greener solutions for electronic systems.

Applications

The versatility of the PZM11NB2A allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

The PZM11NB2A boasts impressive technical specifications that contribute to its superior performance:

  • Voltage range tailored for specific use cases
  • Compact form factor for easy integration into various designs
  • Compliance with industry standards for compatibility and interoperability

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The PZM11NB2A is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards. Additionally, NXP provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the PZM11NB2A into their projects.

In conclusion, the PZM11NB2A from NXP Semiconductors is an excellent choice for anyone looking for a reliable and efficient semiconductor solution. With its advanced features, broad application range, and solid support from NXP, this product is poised to drive innovation and performance in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess