EN
  • EN
  • DE

PTVS54VS1UR

Part No PTVS54VS1UR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 400 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240755-PTVS54VS1UR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS54VS1UR CAD Model

Description

Overview of NXP PTVS54VS1UR TVS Diode

The NXP PTVS54VS1UR is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic circuits from voltage spikes and surges. Engineered to deliver robust and reliable performance, this component is an ideal choice for safeguarding applications across a wide range of industries, including automotive, telecommunications, and consumer electronics.

Key Features

  • High Surge Protection: With its ability to handle high transient power surges, the PTVS54VS1UR can effectively shield your circuits from the detrimental effects of overvoltage events.
  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that any excess voltage is safely controlled without causing damage to the protected components.
  • Fast Response Time: The TVS diode reacts almost instantaneously to voltage transients, providing immediate protection and minimizing the risk of damage to your electronic systems.
  • Reverse Stand-off Voltage: It features a reverse stand-off voltage of 54V, making it suitable for a variety of applications operating within this voltage range.
  • Uni-directional: As a uni-directional TVS diode, the PTVS54VS1UR is optimized for scenarios where threat vectors are known to occur in one direction.

Applications

The versatility of the NXP PTVS54VS1UR TVS diode makes it an excellent choice for a multitude of applications. It is widely used in:

  • Automotive control systems and CAN Bus protection
  • Power supply units and voltage regulators
  • Telecommunication infrastructure, such as base stations and antennas
  • Consumer electronics that require voltage surge protection

Reliability and Compliance

Manufactured by NXP, a leader in the semiconductor industry, the PTVS54VS1UR is built to meet the highest quality and performance standards. It is compliant with industry-standard regulations, ensuring its suitability for deployment in critical systems worldwide. With its robust design and proven efficacy, this TVS diode is a reliable choice for engineers looking to enhance the longevity and resilience of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1774 $50.5590
690+ $0.1456 $100.4640
1,065+ $0.1411 $150.2715
1,470+ $0.1365 $200.6550
1,895+ $0.1320 $250.1400
2,540+ $0.1183 $300.4820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess