EN
  • EN
  • DE

PTVS13VP1UP,115

Part No PTVS13VP1UP,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 13VWM 21.5VC SOD128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 13V
Minimum Breakdown Voltage 14.4V
Max Clamping Voltage 21.5V
Peak Pulse Current(Ippm) 27.9A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package CFP5
Win Source Part Number 004494-PTVS13VP1UP,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS13VP1UP,115 CAD Model

Description

Product Overview: PTVS13VP1UP,115

The PTVS13VP1UP,115 is a high-quality, robust transient voltage suppressor (TVS) diode designed and manufactured by NXP Semiconductors, a leader in the industry. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices.

Key Features

  • Reverse Stand-off Voltage: The PTVS13VP1UP,115 has a reverse stand-off voltage of 13V, making it well-suited for a variety of applications where this voltage level is common.
  • Peak Pulse Power Dissipation: With an impressive peak pulse power dissipation of 600W (10/1000μs waveform), this component can handle significant transient power spikes without compromising its performance or reliability.
  • Low Clamping Voltage: The device features a low clamping voltage, which ensures that any excess voltage is quickly and effectively clamped down, providing superior protection for sensitive circuits.
  • Uni-directional Protection: As a uni-directional TVS diode, the PTVS13VP1UP,115 is optimized for protecting circuits from voltage transients in one polarity, which is ideal for DC power supply applications.
  • Compact Package: Encased in a small, surface-mount SOD-128 package, this TVS diode is perfect for space-constrained applications where board real estate is at a premium.
  • High Reliability: Built with NXP's commitment to quality, this product offers exceptional reliability, ensuring that it performs consistently over time and under varying conditions.

Applications

The PTVS13VP1UP,115 is versatile and can be used in a wide array of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply protection

Environmental and Safety Standards

NXP's PTVS13VP1UP,115 is compliant with various environmental and safety standards, ensuring that it can be used in a wide range of markets and applications. The device is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components.

In summary, the PTVS13VP1UP,115 from NXP Semiconductors is a highly effective solution for protecting sensitive electronics from voltage transients. Its combination of power handling capabilities, compact form factor, and adherence to safety standards makes it a top choice for engineers and designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2432 $51.0720
505+ $0.1996 $100.7980
780+ $0.1934 $150.8520
1,070+ $0.1871 $200.1970
1,385+ $0.1809 $250.5465
1,850+ $0.1622 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess