EN
  • EN
  • DE

PTN3392BS/F3,518

Part No PTN3392BS/F3,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 48HVQFN / Desktop, Notebook PCs Interface 48-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Last Time Buy
Applications Desktop, Notebook PCs
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Mounting Type Surface Mount
Base Product Number PTN3392
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890431-PTN3392BS/F3,518
Ultra Librarian 3D Model Ultra Librarian PTN3392BS/F3,518 CAD Model

Description

The PTN3392BS/F3,518 is a high-performance, versatile interface IC designed and manufactured by NXP Semiconductors. This compact chip is engineered to bridge the gap between legacy video interfaces and the latest digital visual interface standards. It is particularly well-suited for applications that require the conversion of DisplayPort signals to LVDS (Low Voltage Differential Signaling), making it a critical component in a wide range of consumer electronics, automotive infotainment systems, and industrial display applications.

Key Features

  • DisplayPort to LVDS Conversion: The PTN3392BS/F3,518 seamlessly converts DisplayPort input into LVDS output, enabling the use of modern DisplayPort video sources with LVDS displays.
  • High Resolution Support: It supports display resolutions up to Full HD (1920x1080) and WUXGA (1920x1200), ensuring compatibility with a broad range of high-definition displays.
  • Advanced Color Depths: The device can handle color depths up to 18 bits per pixel, which allows for rich and vivid color reproduction on connected displays.
  • Power Efficiency: Designed with power efficiency in mind, the PTN3392BS/F3,518 features a low standby current, making it suitable for battery-powered devices.
  • Compact Packaging: The device comes in a small HVQFN32 package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications

The PTN3392BS/F3,518 is highly versatile and can be utilized in various applications such as:

  • Notebook and desktop computers
  • Computer monitors and TVs
  • Automotive infotainment systems
  • Industrial displays
  • Portable electronics

Technical Specifications

Some of the technical specifications of the PTN3392BS/F3,518 include:

  • Input: DisplayPort 1.2 compliant
  • Output: LVDS (Single/Dual Channel)
  • Maximum Resolution: 1920x1200 (WUXGA)
  • Color Depth: Up to 18 bits per pixel
  • Package: HVQFN32

With its robust feature set and compliance with DisplayPort 1.2 standards, the PTN3392BS/F3,518 from NXP is an ideal solution for system designers looking to integrate advanced video capabilities into their products with minimal design complexity.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess