EN
  • EN
  • DE

PTN3360ABS

Part No PTN3360ABS
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Enhanced performance HDMI/DVI level shifter with inverting HPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240681-PTN3360ABS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3360ABS CAD Model

Description

The PTN3360ABS is a high-performance, DisplayPort to VGA adapter IC designed and manufactured by NXP Semiconductors. This compact and efficient integrated circuit offers a seamless solution for connecting DisplayPort-enabled devices to VGA displays, making it an ideal choice for a wide range of applications such as personal computers, laptops, and other multimedia devices.

Key Features

  • DisplayPort to VGA Conversion: The PTN3360ABS bridges the gap between modern DisplayPort outputs and legacy VGA inputs, supporting video resolutions up to 1920x1200 for full HD video quality.
  • EDID Support: It includes an integrated Extended Display Identification Data (EDID) buffer, ensuring that the connected DisplayPort source can recognize and optimize the display settings for the connected VGA monitor.
  • Plug and Play: Designed for ease of use, the PTN3360ABS does not require any software drivers, offering a plug-and-play experience for users.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Compact Package: Available in a small HVQFN32 package, the PTN3360ABS is designed for space-constrained applications.

Applications

The PTN3360ABS is versatile and can be used in various devices and setups that require the conversion of DisplayPort signals to VGA. It is particularly useful in scenarios where there is a need to connect newer generation laptops or computers to older monitors or projectors that only support VGA input.

Technical Specifications

  • Package: HVQFN32
  • Resolution Support: Up to 1920x1200 (WUXGA)
  • Power Supply: 3.3V
  • Operating Temperature: 0°C to 70°C

With its robust design and comprehensive feature set, the PTN3360ABS from NXP stands out as a reliable and efficient solution for video signal conversion. It is a testament to NXP's commitment to providing cutting-edge technology that addresses the evolving needs of video connectivity.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Altera
Specialized RoHS
Lowest to $10.1866
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess