EN
  • EN
  • DE

PNX1500E/G

Part No PNX1500E/G
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 085705-PNX1500E/G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1500E/G CAD Model

Description

The NXP PNX1500E/G is a highly integrated, versatile multimedia processor designed to cater to a wide array of digital entertainment and information applications. Boasting a powerful architecture that combines a high-performance TriMedia CPU core with a rich set of peripherals, the PNX1500E/G is particularly well-suited for tasks such as digital media processing, home networking, and interactive TV applications.

Key Features

  • TriMedia VLIW CPU Core: At the heart of the PNX1500E/G is the TriMedia CPU, a very long instruction word (VLIW) processor optimized for parallel processing of multimedia data. This enables the chip to execute multiple operations in a single clock cycle, enhancing performance for demanding applications.
  • High-Speed Connectivity: With integrated interfaces for USB 2.0, Ethernet, and a host of other I/O options, the PNX1500E/G ensures seamless connectivity for a variety of multimedia devices.
  • Advanced Video Processing: The processor supports a range of video formats and offers features such as de-interlacing and scaling, making it an ideal choice for high-quality video applications.
  • Audio Excellence: The PNX1500E/G provides comprehensive support for audio processing with capabilities to handle multiple audio codecs, delivering an immersive sound experience for users.
  • Flexible Memory Interface: The device supports a wide range of memory types, including DDR SDRAM and SDRAM, ensuring ample bandwidth for data-intensive tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the PNX1500E/G is suitable for applications where energy consumption is a critical consideration.

Applications

The NXP PNX1500E/G is engineered to power a diverse set of applications, including:

  • Set-top boxes and digital TVs
  • Home media servers and gateways
  • Networked multimedia devices
  • Interactive gaming consoles
  • Advanced digital signage solutions

With its robust feature set and flexible capabilities, the NXP PNX1500E/G is a powerful solution for developers looking to create cutting-edge multimedia products that stand out in the market.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4266 $69.7064
9+ $14.2989 $128.6901
13+ $13.8519 $180.0747
18+ $13.4049 $241.2882
23+ $12.9579 $298.0317
30+ $11.6181 $348.5430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess