EN
  • EN
  • DE

PHP50N06T

Part No PHP50N06T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 50 A 55 V 0.024 Ohm N-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084733-PHP50N06T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHP50N06T CAD Model

Description

The PHP50N06T is a robust and high-performance Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by NXP Semiconductors. This power MOSFET is tailored for high-speed switching applications and is widely used in power supply, automotive, and industrial systems. With its advanced features and reliable performance, the PHP50N06T has become a preferred choice for engineers and designers looking to enhance the efficiency and durability of their electronic circuits.

Key Features

  • High Current Capability: The PHP50N06T is capable of handling continuous drain currents up to 50A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance (RDS(on)) of just 14 mΩ, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching, the PHP50N06T minimizes switching losses and is ideal for applications requiring high-frequency operation.
  • Enhanced Durability: The device features ruggedized device technology which provides improved reliability and performance under harsh conditions.
  • Logic Level Compatible: It can be driven directly from logic level sources, making it easy to interface with microcontrollers and other logic devices.
  • Thermal Performance: The PHP50N06T is encapsulated in a TO-220 plastic package, which offers excellent thermal conduction and heat dissipation properties.

Applications

The versatility of the PHP50N06T MOSFET makes it suitable for a wide range of applications. Some of the common uses include:

  • DC/DC converters and power management systems
  • Motor drives and controllers
  • Automotive applications such as engine control units and power distribution systems
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 50A
On-Resistance (RDS(on)) 14 mΩ
Package TO-220

In summary, the PHP50N06T from NXP is a high-quality MOSFET that combines high current handling, low on-resistance, fast switching speeds, and excellent thermal properties, making it an excellent choice for a multitude of power applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess