The NXP PH9130AL is a high-performance, low-resistance power MOSFET designed to meet the demanding requirements of modern electronic devices. This advanced power solution is part of NXP's acclaimed portfolio of energy-efficient semiconductors, which are engineered to enhance system reliability and efficiency across a wide range of applications.
Key Features
- Low On-Resistance: The PH9130AL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Current Capability: This MOSFET is capable of handling high current loads, making it ideal for power-intensive applications such as motor control, power supplies, and DC-DC converters.
- Robust Thermal Performance: With an excellent thermal management design, the PH9130AL ensures reliable operation even under high temperature environments, extending the lifespan of the end product.
- Surface-Mount Package: The device comes in a compact, surface-mount package that allows for efficient use of PCB space and is suitable for automated assembly processes.
Applications
The versatility of the PH9130AL makes it an ideal choice for a broad range of applications, including:
- DC-DC converters
- Power management modules
- Motor drives
- Computing and server power systems
- Telecommunication equipment
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
100A |
| Power Dissipation (PD) |
210W |
| RDS(on) |
1.3mΩ |
| Package |
LFPAK56 |
With its robust design and high-efficiency operation, the NXP PH9130AL is a reliable and cost-effective solution for designers looking to optimize their power management systems.