EN
  • EN
  • DE

PESD5V0L1UA

Part No PESD5V0L1UA
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 5V Automotive 2-Pin SOD-323 / Low capacitance unidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237024-PESD5V0L1UA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD5V0L1UA
Introduction Date June 17, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0L1UA CAD Model

Description

Introducing the PESD5V0L1UA from NXP Semiconductors

The PESD5V0L1UA is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This compact, unidirectional Transient Voltage Suppressor (TVS) diode is specifically engineered to safeguard sensitive electronic components from Electrostatic Discharge (ESD) and other voltage-induced transients. It is a perfect fit for a wide range of applications, including mobile phones, computers, and other portable devices where space is at a premium and protection is a must.

Key Features

  • High ESD Protection: The PESD5V0L1UA offers exceptional protection against ESD, capable of withstanding ESD discharges up to 25 kV (air and contact discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: It provides a low clamping voltage, ensuring that sensitive circuits are well protected from voltage spikes while maintaining signal integrity.
  • Small Package Size: Encased in an ultra-small SOD323 (SC-76) package, it is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Leakage Current: With its low leakage current, the PESD5V0L1UA ensures minimal power loss when the device is in standby mode, thus contributing to the energy efficiency of the end application.
  • Fast Response Time: The device responds swiftly to transient events, providing immediate protection for downstream electronics.

Applications

The versatility of the PESD5V0L1UA makes it suitable for a diverse array of applications. It is commonly used in:

  • Data lines for USB 2.0 and 3.0
  • HDMI and other high-speed data interfaces
  • Portable electronics such as smartphones, tablets, and laptops
  • Wireless communication systems
  • Power supply lines

With its robust design and high level of protection against transient voltages, the PESD5V0L1UA from NXP Semiconductors is an essential component for any electronic design where reliability and durability are critical. By integrating this device into your designs, you can ensure the longevity and stable operation of your electronic products, even in the most challenging environments.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess