EN
  • EN
  • DE

PESD3V3U1UB

Part No PESD3V3U1UB
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance unidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237017-PESD3V3U1UB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD3V3U1UB CAD Model

Description

Overview of NXP PESD3V3U1UB ESD Protection Diode

The NXP PESD3V3U1UB is a state-of-the-art Electrostatic Discharge (ESD) protection device, designed to safeguard sensitive electronics from the damaging effects of ESD. This compact and efficient component is a crucial addition to any electronic circuit where data lines are exposed to the external environment and are at risk of ESD events.

Key Features

  • Low Clamping Voltage: The PESD3V3U1UB offers a low clamping voltage, which is essential for protecting modern electronics with fine line geometries.
  • High ESD Protection Level: It can withstand ESD discharges up to 30 kV (air and contact discharge) as defined in the IEC 61000-4-2 standard, ensuring robust protection for your devices.
  • Ultra-low Capacitance: With an ultra-low capacitance of typically 0.3 pF, this diode is particularly suitable for high-speed data lines as it minimizes signal attenuation.
  • Single-Line Protection: The diode is designed to protect one signal line, offering a targeted approach to ESD protection.
  • Small Package Size: The PESD3V3U1UB comes in a tiny leadless SOD882 (CST2) package, which is ideal for space-constrained applications.

Applications

The PESD3V3U1UB is versatile and can be used in a variety of applications where ESD protection is critical. Some common applications include:

  • USB 2.0 and 3.0 power and data lines
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Mobile phones, tablets, and portable electronics
  • Smart wearables and IoT devices
  • Automotive electronics and infotainment systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD3V3U1UB is no exception. It is manufactured to stringent industry standards and is designed for long-term performance in a wide range of environmental conditions. With this ESD protection diode, designers can enhance the durability and resilience of their electronic products against the common and potentially costly issue of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0417 $50.0400
2,925+ $0.0342 $100.0350
4,535+ $0.0331 $150.1085
6,235+ $0.0321 $200.1435
8,065+ $0.0310 $250.0150
10,795+ $0.0278 $300.1010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess