EN
  • EN
  • DE

PESD3V3L4UW,115

Part No PESD3V3L4UW,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 12VC SOT665
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.32V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 22pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-665
Win Source Part Number 120007-PESD3V3L4UW,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD3V3L4UW,115 CAD Model

Description

Overview of PESD3V3L4UW,115 from NXP

The PESD3V3L4UW,115 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronic components against electrostatic discharge (ESD) events. This product is part of NXP's portfolio of ESD protection devices that provide robust solutions for circuit protection in a wide variety of applications.

Key Features

  • Low Clamping Voltage: The device features a low clamping voltage, ensuring that any ESD pulses are quickly and effectively suppressed, protecting the vulnerable circuits connected to it.
  • Ultra-low Capacitance: With an ultra-low capacitance design, the PESD3V3L4UW,115 minimizes signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Multiple Channel Protection: It offers four lines of protection, which can be used to protect up to four separate data or power lines, providing a compact and efficient solution for multi-line applications.
  • Small Package Size: The device comes in a small SOT (Small Outline Transistor) package, specifically the SOT-353, which is ideal for space-constrained applications where board real estate is at a premium.

Applications

The PESD3V3L4UW,115 is versatile and can be used across a range of applications, including:

  • Mobile devices such as smartphones and tablets
  • Portable electronics
  • USB 2.0, USB 3.0, and HDMI interface protection
  • High-speed signal lines requiring minimal signal distortion

Reliability and Quality Assurance

NXP Semiconductors is known for its commitment to quality and reliability. The PESD3V3L4UW,115 is no exception, as it is built to meet high-quality standards and undergoes rigorous testing to ensure it performs under the toughest conditions. This makes the device a reliable choice for critical applications where failure is not an option.

Conclusion

In conclusion, the PESD3V3L4UW,115 from NXP is a high-performance ESD protection device that offers efficient and reliable protection for electronic circuits. Its low clamping voltage, ultra-low capacitance, and compact multi-line protection make it an excellent choice for designers looking to enhance the durability and longevity of their products in the face of ESD events.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,930 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess