EN
  • EN
  • DE

PESD3V3L2UM

Part No PESD3V3L2UM
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance double ESD protection diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1237002-PESD3V3L2UM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Ultra Librarian 3D Model Ultra Librarian PESD3V3L2UM CAD Model

Description

NXP PESD3V3L2UM ESD Protection Diode

The NXP PESD3V3L2UM is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust device is an essential component for modern electronic designs, particularly in applications where the integrity and reliability of data lines and signal interfaces are critical.

Constructed using NXP's advanced low-capacitance semiconductor process, the PESD3V3L2UM offers bidirectional ESD protection for one data line and is capable of withstanding ESD discharges up to ±30 kV in accordance with the IEC 61000-4-2 standard. This impressive protection level ensures that your electronic devices can withstand the rigors of everyday handling and unexpected ESD events without suffering damage to their sensitive circuitry.

The compact SOT-23 package of the PESD3V3L2UM not only saves valuable board space but also allows for easy integration into a wide range of applications. With its low clamping voltage and low leakage current, it maintains signal integrity while providing robust protection, making it an ideal choice for high-speed data lines, including USB 2.0, HDMI, Ethernet, and antenna lines.

Key features of the NXP PESD3V3L2UM include:

  • Low capacitance of typically 1.5 pF per I/O pair for minimal signal attenuation.
  • ESD protection up to ±30 kV (IEC 61000-4-2).
  • Extremely low leakage current of less than 0.1 µA at the working voltage, ensuring energy efficiency.
  • Support for high data rates due to low insertion loss.
  • Robust surge protection with a maximum peak pulse power of 200 W (8/20 µs waveform).
  • RoHS compliance and Halogen-Free, supporting green product initiatives.

Whether you are designing consumer electronics, communication devices, or computer peripherals, the NXP PESD3V3L2UM ESD protection diode is your go-to solution for safeguarding your products against the threats posed by ESD and other voltage transients. By choosing NXP's proven ESD protection technology, you can enhance the durability and reliability of your electronic designs, ensuring customer satisfaction and long-term device performance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7121 $53.4075
150+ $0.6671 $100.0650
235+ $0.6445 $151.4575
335+ $0.5995 $200.8325
435+ $0.5769 $250.9515
545+ $0.5544 $302.1480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess