EN
  • EN
  • DE

PESD2CAN/DG

Part No PESD2CAN/DG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346995-PESD2CAN/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD2CAN/DG CAD Model

Description

Overview of NXP PESD2CAN/DG

The NXP PESD2CAN/DG is a state-of-the-art ESD protection device designed to safeguard CAN (Controller Area Network) bus lines from electrostatic discharge (ESD) and other transient voltage events. This device is specifically tailored to meet the stringent requirements of automotive and industrial applications, ensuring reliable communication on the CAN bus network.

Key Features

  • ESD Protection: The PESD2CAN/DG offers exceptional protection against ESD, exceeding the IEC 61000-4-2 standard with a capability of up to ±30 kV (air and contact discharge).
  • Low Clamping Voltage: With its low clamping voltage, the device effectively limits the transient voltage spikes, thereby protecting sensitive CAN transceiver chipsets.
  • Low Capacitance: The design features a low capacitance diode array, which minimizes signal attenuation on the CAN bus, ensuring high-speed data integrity.
  • Automotive Compliance: It is AEC-Q101 qualified, making it suitable for automotive applications where reliability under harsh conditions is crucial.
  • Robust Surge Protection: The PESD2CAN/DG is capable of withstanding surge pulses as defined in the ISO 7637-3 standard, which is critical for automotive power line robustness.

Applications

The NXP PESD2CAN/DG is ideal for a variety of applications that require reliable CAN communication. These include:

  • Automotive networks such as body control modules, infotainment systems, and engine control units.
  • Industrial automation systems where CAN is used for sensor and actuator networking.
  • Medical equipment with CAN interfaces for reliable data exchange.
  • Any other application requiring robust ESD protection for CAN bus systems.

Package and Quality Assurance

The PESD2CAN/DG comes in a small SOT23 (TO-236AB) surface-mount package, which is ideal for space-constrained applications. Its lead-free design and compliance with RoHS standards demonstrate NXP's commitment to environmental sustainability. Additionally, the device's quality and reliability are assured through rigorous testing and quality control processes, providing peace of mind for manufacturers incorporating it into their systems.

By integrating the PESD2CAN/DG into their designs, engineers can enhance the ESD robustness of their CAN bus networks, ensuring long-term performance and reliability in the field.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess