EN
  • EN
  • DE

PESD24VS5UD

Part No PESD24VS5UD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Fivefold ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236993-PESD24VS5UD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD24VS5UD CAD Model

Description

Introducing the PESD24VS5UD - A High-Performance ESD Protection Device

Electronics enthusiasts and professionals, take note of the PESD24VS5UD, a state-of-the-art ESD protection device from the globally renowned semiconductor manufacturer, NXP Semiconductors. This component is meticulously designed to safeguard high-speed data lines and other sensitive circuits from the potentially devastating effects of electrostatic discharge (ESD). Whether you're developing consumer electronics, communication systems, or any other application that demands robust protection, the PESD24VS5UD is your go-to solution.

The PESD24VS5UD is a bidirectional TVS (Transient Voltage Suppressor) diode, featuring ultra-low capacitance of just 0.8 pF, making it an ideal choice for protecting high-frequency data lines without compromising signal integrity. Its clamping voltage is finely tuned to ensure that even the most sensitive components remain unharmed during ESD events.

This ESD protector is designed to comply with the IEC61000-4-2 standard, capable of withstanding ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), ensuring your devices are secure even in the most ESD-prone environments. Furthermore, the PESD24VS5UD is capable of providing surge protection according to IEC61000-4-5 (Surge), withstanding surge currents up to 5 A.

Thanks to its SOT-23 package, the PESD24VS5UD is not only robust but also compact, making it suitable for high-density circuit designs where board space is at a premium. Its lead-free design and compliance with RoHS standards also ensure that you're using a product that meets current environmental regulations and supports the production of greener electronics.

With its low clamping voltage, high surge current capability, and compatibility with high-speed interfaces such as USB 2.0, HDMI, and Ethernet, the NXP PESD24VS5UD is a versatile and reliable choice for a wide range of applications. It's a small component with a significant impact, providing the peace of mind that your electronic innovations are well-protected against the unpredictable and often destructive force of ESD.

Choose the PESD24VS5UD for your next project, and ensure your designs are not only cutting-edge but also resilient in the face of electrical adversity.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess