EN
  • EN
  • DE

PESD1FLEX

Part No PESD1FLEX
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 24V Automotive 3-Pin SOT-23 / FlexRay bus ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236983-PESD1FLEX
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD1FLEX
Introduction Date May 21, 2007
ECCN EAR99
Country of Origin Germany, Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD1FLEX CAD Model

Description

Introducing the PESD1FLEX from NXP Semiconductors

The PESD1FLEX is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This compact and efficient component is engineered to safeguard high-speed interfaces against Electrostatic Discharge (ESD) that can occur during everyday use, thus ensuring the longevity and reliability of electronic devices.

Key Features

  • High ESD Protection: The PESD1FLEX is capable of withstanding ESD discharges up to 30 kV, providing robust protection for sensitive circuits.
  • Ultra-low Capacitance: With an extremely low loading capacitance of just 0.8 pF, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Flexible Application: The versatility of the PESD1FLEX allows it to be used in a wide range of applications, including USB 2.0, HDMI, LVDS, and other high-speed data interfaces.
  • Bi-directional Clamping: This feature ensures that ESD pulses are clamped in both positive and negative directions, offering comprehensive protection.

Application Benefits

The PESD1FLEX is not just limited to its protective capabilities. Its design also brings several benefits to the application it serves:

  1. It allows for the design of more resilient electronic systems that can withstand the rigors of daily use and handling.
  2. Its low capacitance ensures that high-speed signals are transmitted with minimal distortion, which is critical for maintaining data integrity in communication and multimedia applications.
  3. The small form factor of the PESD1FLEX makes it an excellent choice for space-constrained designs, allowing for more compact and sleek end products.

Technical Specifications

The PESD1FLEX comes in a small SOD882 leadless package, which not only saves space but also reduces inductance for better performance. It operates over a wide temperature range, making it suitable for various environments. The device's fast response time ensures quick protection activation upon detecting an ESD event, minimizing the risk of damage.

Conclusion

For designers and engineers looking to enhance the ESD resilience of their high-speed data interfaces, the PESD1FLEX from NXP Semiconductors offers a perfect blend of protection, performance, and practicality. It stands as an exemplary solution for protecting the next generation of electronic devices from the dangers of electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,680 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess