EN
  • EN
  • DE

PDZ3.9B 3.9V

Part No PDZ3.9B 3.9V
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271783-PDZ3.9B 3.9V
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PDZ3.9B 3.9V CAD Model

Description

The PDZ3.9B from NXP Semiconductors is a highly efficient, 3.9V Zener diode, designed to provide a reliable voltage reference in a variety of electronic applications. This precision Zener diode is optimized for voltage regulation and protection purposes, ensuring stable performance in a compact SOD323 (SC-76) surface-mounted package.

Key Features

  • Nominal Zener Voltage: 3.9V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 400mW, making it suitable for high-density circuit designs.
  • Package: SOD323 (also known as SC-76), a small and flat package ideal for space-constrained applications.
  • Low Leakage Current: Ensures minimal power loss and improved energy efficiency.
  • High Surge Current Capability: Designed to withstand transient over-voltage conditions, offering robust protection for sensitive circuits.

Applications

The PDZ3.9B Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Reference voltage sources in analog circuits
  • Switching operations in digital systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PDZ3.9B Zener diode is no exception. It is manufactured to the highest standards, ensuring reliable operation under specified conditions. With its robust construction, the PDZ3.9B is capable of withstanding harsh environments and is suitable for use in commercial, industrial, and even automotive applications where consistency and durability are paramount.

Environmental Compliance

This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. By choosing the PDZ3.9B Zener diode, you are opting for an environmentally friendly component that meets current regulatory requirements.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0751 $57.8270
1,890+ $0.0612 $115.6680
2,885+ $0.0601 $173.3885
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess