EN
  • EN
  • DE

PDTC124ET/DG

Part No PDTC124ET/DG
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271679-PDTC124ET/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC124ET/DG CAD Model

Description

The PDTC124ET/DG is a robust, high-performance NPN bipolar digital transistor from NXP Semiconductors, a leader in the semiconductor industry. This device is designed to simplify circuit design and miniaturize PCB layouts by combining a single transistor with bias resistors in a compact SOT23 package. This integration makes the PDTC124ET/DG ideal for applications requiring space-saving solutions without compromising on functionality.

Key Features

  • Integrated Bias Resistors: Comes with built-in bias resistors (R1 and R2), which helps to reduce component count and simplifies circuit design.
  • Small Package Size: Encased in a small SOT23 surface-mount package, it is perfect for space-constrained applications.
  • High Current Gain: Features a high current gain (hFE), ensuring efficient current amplification.
  • Low Voltage Operation: Capable of operating at low voltages, making it suitable for low-power applications.
  • Robust Performance: Designed to withstand challenging conditions, ensuring reliability and longevity in a range of environments.

Applications

The PDTC124ET/DG is versatile and can be used in various applications. It is commonly found in:

  • Automotive modules
  • Power management circuits
  • Control systems
  • Signal processing
  • Consumer electronics

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 100mA
Power Dissipation (PD) 250mW
DC Current Gain (hFE) Minimum 100
Operating Temperature -55°C to +150°C

Overall, the PDTC124ET/DG by NXP is an excellent choice for designers looking for a reliable, high-performance digital transistor with the added convenience of integrated bias resistors. Its small form factor and robust design make it suitable for a wide array of electronic applications.

You May Also Be Interested in

Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
16,305+ $0.0184 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303,300 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess