EN
  • EN
  • DE

PDIUSBD12PW

Part No PDIUSBD12PW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description USB interface device with parallel bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086308-PDIUSBD12PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PDIUSBD12PW
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PDIUSBD12PW CAD Model

Description

Introducing the PDIUSBD12PW: A Versatile USB Interface Device

The PDIUSBD12PW is a highly integrated USB interface device from NXP Semiconductors, designed to add USB functionality to various electronic products. This powerful IC is built to serve as a bridge between the Universal Serial Bus (USB) and your microcontroller or CPU, providing a cost-effective and efficient solution for USB connectivity.

Key Features

  • USB Compliance: The PDIUSBD12PW is fully compliant with USB 1.1 specifications, ensuring seamless integration with USB hosts and devices.
  • Integrated USB Transceiver: The device includes a built-in transceiver, which supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) operation, making it versatile for a range of applications.
  • Flexible Interface Options: It offers a Parallel Bus Interface that can be easily connected to microcontrollers or processors, facilitating straightforward communication and control.
  • Suspend/Resume Capabilities: Power management is simplified with support for suspend and resume signals, allowing for power-efficient operation.
  • Endpoint Flexibility: The PDIUSBD12PW features six endpoint buffers, giving developers the freedom to configure the device for various data transfer requirements.
  • Small Footprint: Housed in a compact TSSOP28 package, this IC is ideal for space-constrained applications.

Applications

The PDIUSBD12PW is suitable for a wide array of applications, including but not limited to:

  • PC peripherals
  • Communication devices
  • Consumer electronics
  • Embedded systems
  • Industrial control

Design Support

NXP provides extensive support for the PDIUSBD12PW, including technical documentation, reference designs, and software libraries. This ensures that developers can accelerate the product development cycle and bring USB-enabled products to market faster.

In conclusion, the PDIUSBD12PW from NXP is a robust and adaptable USB interface solution that offers a blend of performance, power efficiency, and ease of integration. Whether you are developing a new USB device or upgrading an existing product, the PDIUSBD12PW stands as a reliable choice for your USB connectivity needs.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5454 $73.6362
5+ $20.1399 $100.6995
8+ $19.5105 $156.0840
11+ $18.8811 $207.6921
14+ $18.2518 $255.5252
19+ $16.3636 $310.9084
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,071 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess