EN
  • EN
  • DE

PCK2002MPW,112

Part No PCK2002MPW,112
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:10 300MHZ 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Maximum Input Frequency 300MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 116926-PCK2002MPW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2002MPW,112 CAD Model

Description

The PCK2002MPW,112 is a high-performance clock buffer designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This clock buffer is part of NXP's extensive range of timing solutions, crafted to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • Multiple Outputs: The device features multiple buffered outputs, providing design flexibility and the ability to drive several clock domains simultaneously.
  • Low Jitter: With its low-jitter characteristics, the PCK2002MPW,112 ensures high signal integrity, which is critical for maintaining system performance and stability.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it a versatile choice for various applications, from consumer electronics to industrial automation systems.
  • Power Efficiency: Designed with power efficiency in mind, this clock buffer helps reduce overall power consumption, which is essential for battery-operated devices.

Applications

The PCK2002MPW,112 is suitable for a wide array of applications. Its precision and reliability make it an excellent choice for:

  • Networking equipment, such as routers and switches
  • Data centers and server farms
  • Telecommunication infrastructure
  • High-performance computing systems
  • Consumer electronics requiring synchronized clock distribution

Technical Specifications

Here are some of the key technical specifications of the PCK2002MPW,112:

  • Supply Voltage (VCC): Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: Provided in a standard package that ensures ease of integration into various circuit designs
  • Quality and Reliability: Manufactured to NXP's high-quality standards, ensuring long-term reliability

Ordering and Availability

The PCK2002MPW,112 is available for order through NXP's distribution channels. Detailed ordering and availability information can be obtained from NXP's official website or authorized distributors. For large volume orders or custom requests, it is recommended to contact NXP directly to discuss specific needs and support options.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess