EN
  • EN
  • DE

PCF8811MU/2DA/1,02

Part No PCF8811MU/2DA/1,02
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY MATRIX DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Package Tray
Product Status Obsolete
Display Type LCD
Configuration Display Matrix
Interface I2C, Parallel, Serial
Current - Supply 25 µA
Voltage - Supply 1.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number PCF8811
Standard Package 264 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930128-PCF8811MU/2DA/1,02
Ultra Librarian 3D Model Ultra Librarian PCF8811MU/2DA/1,02 CAD Model

Description

Product Overview: PCF8811MU/2DA/1,02 by NXP

The PCF8811MU/2DA/1,02 is a high-performance, low-power LCD controller/driver designed by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically crafted to meet the demands of small to medium-sized liquid crystal displays, making it an ideal choice for a wide range of applications in consumer electronics, automotive, and industrial instrumentation.

Key Features

  • Support for Multiple LCD Types: The PCF8811MU/2DA/1,02 is versatile, supporting a variety of LCD types including STN, DSTN, FSTN, and ASTN, providing flexibility for different display requirements.
  • High Integration: This controller/driver integrates on-chip generation of the necessary voltages for the LCD, reducing the need for external components and simplifying design.
  • Programmable Frame Frequency: The frame frequency is programmable, allowing optimization for various display types and enabling smooth and clear image quality.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8811MU/2DA/1,02 ensures minimal power draw, making it suitable for battery-powered devices.
  • Extensive Interface Compatibility: It includes a serial interface for communication, which is compatible with most microcontrollers, facilitating easy integration into system designs.

Applications

The PCF8811MU/2DA/1,02 is engineered for use in a variety of devices where a reliable and clear display is essential. Common applications include:

  • Mobile phones and smart devices
  • Portable medical devices
  • Automotive dashboard displays
  • Handheld instrumentation
  • Consumer electronics such as digital cameras, MP3 players, and toys

Technical Specifications

The device boasts an impressive set of technical specifications, including support for displays with up to 102x65 pixels, a wide range of operating temperatures, and a compact chip package that allows for slim and sleek product designs.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The PCF8811MU/2DA/1,02 is produced with rigorous testing and quality control measures, ensuring performance and longevity for the end-user's application.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
NXP / Nexperia
Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
ON Semiconductor
LCD Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess