EN
  • EN
  • DE

PCF8582F-2T/03

Part No PCF8582F-2T/03
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270457-PCF8582F-2T/03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8582F-2T/03 CAD Model

Description

The NXP PCF8582F-2T/03 is a state-of-the-art CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed for a wide range of data storage applications. This high-performance, low-power device offers a reliable solution for systems that require non-volatile memory storage. With its I²C-bus interface, it provides a simple and efficient method for data transfer, making it an ideal choice for embedded systems.

Key Features

  • Memory Size: The PCF8582F-2T/03 comes with 2 Kbits of EEPROM, allowing for efficient storage of configuration data, calibration data, or small application logs.
  • I²C Interface: The device supports a serial I²C-bus interface which facilitates easy integration into existing systems with minimal interfacing required.
  • Write Protect: It includes a write protect feature that helps prevent accidental data overwrites, ensuring the integrity of stored information.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power requirements, contributing to overall system power efficiency.
  • Wide Operating Voltage Range: The EEPROM operates across a wide voltage range, making it versatile for various applications and system designs.
  • High Reliability: NXP's commitment to quality ensures that the PCF8582F-2T/03 offers a high level of reliability, with endurance and data retention that meet industry standards.

Applications

The versatility of the NXP PCF8582F-2T/03 makes it suitable for a broad array of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications infrastructure

Product Specifications

Attribute Value
Memory Size 2 Kbits
Interface Type I²C
Operating Voltage Range Specify Range
Mounting Type Surface Mount
Package Specify Package
Operating Temperature Range Specify Range

For detailed technical specifications, please refer to the datasheet.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess