EN
  • EN
  • DE

PCF8566T/S480/1,11

Part No PCF8566T/S480/1,11
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 12 DIGIT 40VSO / LCD Driver 40-VSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, 14 Segment (24 Segment)
Interface I2C
Digits or Characters 6 Characters, 12 Digits, 96 Elements
Current - Supply 30 µA
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-BSOP (0.295", 7.50mm Width)
Supplier Device Package 40-VSO
Base Product Number PCF8566
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930123-PCF8566T/S480/1,11
Ultra Librarian 3D Model Ultra Librarian PCF8566T/S480/1,11 CAD Model

Description

The NXP PCF8566T/S480/1,11 is a versatile LCD driver, designed to drive dot matrix graphic displays of up to 24 segments and 4 commons. This makes it an ideal solution for a wide range of applications that require alphanumeric displays, such as consumer electronics, automotive dashboards, industrial controls, and handheld meters.

Key Features

  • Display Flexibility: Capable of driving displays with up to 96 segments, providing flexibility for a variety of display requirements.
  • Low Power Consumption: Engineered for battery-powered devices, the PCF8566T/S480/1,11 features a low power consumption mode that significantly extends battery life.
  • Interface Options: Supports both I²C-bus and SPI-bus interfaces, allowing for easy integration with most microcontrollers.
  • Multiplexing Capability: Offers a 1:4 multiplex rate, which is key for achieving a high-quality display with a limited number of I/O lines.
  • On-Chip Generation of LCD Supply Voltage: No need for external components to generate the LCD supply voltage, simplifying the design and reducing the bill of materials.

Product Applications

The PCF8566T/S480/1,11 is designed to meet the needs of a diverse range of applications, which include:

  • Automotive dashboard displays
  • Portable instruments
  • Medical equipment
  • Home appliances
  • Point of sale terminals

Technical Specifications

Attribute Value
Supply Voltage 2.5 V to 6.0 V
Operating Temperature -40°C to +85°C
Package Type Shrink Small Outline Package (SSOP)
Mounting Type Surface Mount

With its robust feature set and NXP's reputation for quality and reliability, the PCF8566T/S480/1,11 LCD driver is an excellent choice for developers looking to create sophisticated display solutions for their products.

You May Also Be Interested in

NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess