EN
  • EN
  • DE

PCF8564ACX9/B/1,02

Part No PCF8564ACX9/B/1,02
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial Die
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Die
Case / Package Die
Family Name PCF85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935285378027, PCF8564ACX9/B/1,02-ND, 568-6424-1, 568-6424-2, PCF8564ACX9B102, 568-6424-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930122-PCF8564ACX9/B/1,02
Ultra Librarian 3D Model Ultra Librarian PCF8564ACX9/B/1,02 CAD Model

Description

The PCF8564ACX9/B/1,02 is a sophisticated Real-Time Clock (RTC) and calendar integrated circuit, manufactured by NXP Semiconductors. This IC is designed to provide precise time and date information for a wide range of applications, including consumer electronics, office automation, and industrial control systems.

Key Features

  • Accuracy and Timekeeping: The device maintains accurate timekeeping with a frequency output of 32.768 kHz, which is the standard frequency for quartz crystals used in watches and clocks, ensuring high precision in time tracking.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-powered applications where power efficiency is crucial.
  • Calendar Functionality: The IC includes a fully integrated calendar, which accounts for leap years and the number of days in each month, providing a complete timekeeping solution.
  • I2C-Bus Interface: The device features an I2C-bus interface, facilitating easy integration into existing systems and allowing for simple communication with microcontrollers and other digital components.
  • Programmable Alarm and Timer Functions: It includes programmable alarm and timer functions that can be used to trigger events or wake up the system from a low power state.

Applications

The versatility of the PCF8564ACX9/B/1,02 makes it suitable for a broad spectrum of applications. These include, but are not limited to:

  • Smart home devices
  • Portable personal electronics
  • Automotive systems
  • Industrial control equipment
  • Networking infrastructure

Technical Specifications

  • Supply Voltage: The IC operates over a wide supply voltage range, accommodating various system requirements.
  • Operating Temperature: It is designed to function reliably across a broad temperature range, suitable for diverse environmental conditions.
  • Packaging: The device comes in a compact package, making it easy to incorporate into space-constrained designs.

In conclusion, the PCF8564ACX9/B/1,02 from NXP is a high-performance RTC and calendar IC that offers a comprehensive timekeeping solution for a multitude of electronic applications. Its low power consumption, precise accuracy, and additional features such as the programmable alarm make it a valuable component for designers looking to enhance the functionality and efficiency of their systems.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess