The PCF80C552-5-16H/07 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This powerful MCU is part of the 80C51 microcontroller family, which is renowned for its robust architecture, versatility, and ease of use. The PCF80C552 variant is specifically engineered to deliver enhanced performance with an array of integrated features.
Key Features
- Clock Speed: The PCF80C552 operates at a clock speed of 16 MHz, providing a balanced combination of processing power and energy efficiency.
- Memory: It comes with 8 KB of on-chip program memory, ensuring ample space for complex applications. The 256 bytes of RAM offer sufficient temporary data storage for real-time operations.
- I/O Ports: This MCU boasts five 8-bit I/O ports, plus one 8-bit input port, offering extensive interfacing capabilities with peripheral devices.
- Timers: Three 16-bit timers/counters are included, enabling precise timing operations, event counting, and pulse-width modulation (PWM) for tasks such as motor control.
- Serial Communication: A full-duplex serial communication interface facilitates data exchange with other devices, supporting a range of communication protocols.
- Interrupt System: An eight-source, four-priority-level interrupt system ensures responsive and efficient handling of real-time events.
- Power Management: The PCF80C552 features power-saving modes, including idle and power-down modes, to reduce power consumption during periods of inactivity.
Applications
The PCF80C552-5-16H/07 MCU is suitable for a diverse array of applications, including but not limited to industrial control systems, home automation, automotive systems, and telecommunications. Its robust feature set allows designers to implement complex control algorithms and interface with various sensors and actuators.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The PCF80C552-5-16H/07 is manufactured under strict quality control measures, ensuring reliability and performance consistency for critical applications.