EN
  • EN
  • DE

PCF7946AT

Part No PCF7946AT
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC MCU TRANSPONDER 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Status Active
Win Source Part Number 087534-PCF7946AT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7946AT CAD Model

Description

NXP PCF7946AT Integrated Circuit

The NXP PCF7946AT is a sophisticated integrated circuit designed for use in a variety of security and immobilizer applications. This versatile chip is a part of NXP's broad portfolio of secure identification solutions, tailored to meet the ever-increasing demands for security in the automotive sector and beyond. The PCF7946AT is particularly well-suited for use in car keys, where it provides a robust layer of protection against unauthorized vehicle access.

Key Features of the PCF7946AT

  • Security: The PCF7946AT employs advanced cryptographic algorithms to ensure secure communication between the key fob and the vehicle's immobilizer system. This helps to prevent car theft by making it extremely difficult for unauthorized users to replicate or interfere with the key's signal.
  • Transponder Functionality: This chip includes a built-in transponder, which is essential for passive keyless entry systems. It can be easily programmed to communicate with a vehicle's onboard immobilizer, ensuring that only the correct key can start the engine.
  • Low Power Consumption: Designed with efficiency in mind, the PCF7946AT operates with minimal power consumption. This prolongs the life of the battery in the key fob, reducing the need for frequent replacements and thereby providing greater convenience to the end-user.
  • Robust Design: Manufactured to withstand the harsh environments typically encountered by car keys, the PCF7946AT is both durable and reliable. It maintains its functionality under a wide range of temperatures and is resistant to the physical shocks and vibrations that car keys often endure.

Applications

The PCF7946AT is primarily used in automotive applications, particularly within key fobs for remote keyless entry and start systems. Its secure encryption and transponder technology make it an ideal choice for manufacturers looking to enhance the security features of their vehicles. Additionally, the chip's low power consumption and robust design ensure that it remains a practical and reliable solution for everyday use.

Overall, the NXP PCF7946AT represents a crucial component in modern vehicle security systems, offering a high level of protection against theft while also providing ease of use and longevity to consumers.

You May Also Be Interested in

Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess