EN
  • EN
  • DE

PCF50732H/D3

Part No PCF50732H/D3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270267-PCF50732H/D3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50732H/D3 CAD Model

Description

Introducing the NXP PCF50732H/D3 Power Management IC

The NXP PCF50732H/D3 is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding needs of today's advanced portable electronic devices. This robust component is engineered to provide a comprehensive power management solution, ensuring efficient power distribution and battery management for a wide range of applications, including but not limited to mobile phones, PDAs, and portable media players.

Key Features

  • Multiple Output Channels: The PCF50732H/D3 includes several regulated voltage outputs, each tailored to power different sections of a portable device, such as the CPU, memory, and peripheral interfaces.
  • Integrated Battery Charger: With an in-built battery charging circuit, this PMIC supports various battery technologies and optimizes charging to prolong battery life and ensure safe operation.
  • Advanced Power Control: It boasts an intelligent power control system that enables dynamic voltage scaling, power sequencing, and power-saving modes to enhance the overall energy efficiency of the end device.
  • Programmable Voltage Levels: The output voltages are programmable via an I2C interface, providing flexibility and precision to meet the specific power requirements of different system components.
  • High Integration: By integrating multiple power management functions into a single chip, the PCF50732H/D3 reduces the need for additional external components, saving space and cost in the device design.

Reliability and Safety

The NXP PCF50732H/D3 is built with a focus on reliability and safety. It features multiple protection mechanisms, including overvoltage, undervoltage, and overcurrent protection, to safeguard the device and its battery under various conditions. Additionally, thermal shutdown protection is included to prevent overheating and potential damage.

Compact Design

With its compact QFN package, the PCF50732H/D3 is designed for space-constrained applications. Its small footprint allows for integration into the most compact portable devices without compromising on performance or functionality.

Overall, the NXP PCF50732H/D3 is a versatile and efficient solution for power management in portable electronics, offering a blend of performance, integration, and protection features that make it an ideal choice for designers looking to optimize their products for both power consumption and user experience.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess