EN
  • EN
  • DE

PCF2131TFY

Part No PCF2131TFY
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 16HLSON / Real Time Clock (RTC) IC Clock/Calendar 8B I²C, SPI 16-LFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr NXP USA Inc.
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Leap Year, SRAM, Watchdog Timer
Memory Size 8B
Date Format YY-MM-DD-dd
Interface I2C, SPI
Voltage - Supply 1.2V ~ 5.5V
Voltage - Supply, Battery 1.2V ~ 5.5V
Current - Timekeeping (Max) 770nA ~ 2.135µA @ 1.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-LFDFN Exposed Pad
Supplier Device Package 16-HLSON (4.5x3.5)
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336706-PCF2131TFY
Ultra Librarian 3D Model Ultra Librarian PCF2131TFY CAD Model

Description

The NXP PCF2131TFY is a cutting-edge, low-power real-time clock/calendar (RTC) IC, designed to provide precise time and date information for a wide range of applications. With its integrated quartz crystal resonator, it offers high accuracy and stability, making it an ideal choice for consumer electronics, industrial control systems, and IoT devices where timekeeping is crucial.

Key Features

  • High Accuracy: The PCF2131TFY comes with an integrated 32.768 kHz quartz crystal that ensures high precision and minimal drift over time and temperature.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered applications, with a typical current consumption of only 0.22 µA at VDD = 3.0 V and Tamb = 25 °C.
  • Wide Voltage Range: The device operates over a wide voltage range from 1.3 V to 5.5 V, providing flexibility for use in various system designs.
  • Programmable Alarm and Timer Functions: It includes programmable alarm and timer functions that can generate interrupts, helping to manage power-efficient task scheduling.
  • I²C-Bus Interface: Featuring a serial I²C-bus interface, the PCF2131TFY allows easy integration into most microcontroller-based systems.
  • Automatic Switch-over and Battery Backup: The RTC can automatically switch over to a battery supply when the main power is lost, ensuring uninterrupted timekeeping.
  • Industrial Temperature Range: It is designed to operate within an industrial temperature range of -40 °C to +85 °C, making it robust for challenging environments.

Applications

The NXP PCF2131TFY is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Smart meters
  • Wearable devices
  • Home automation systems
  • Industrial and medical equipment
  • Portable communication devices

With its combination of features, the NXP PCF2131TFY RTC offers a reliable and efficient solution for timekeeping and can be seamlessly integrated into your next project or product design.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess