Introducing the PCF2116CU-01 LCD Controller/Driver by NXP
The PCF2116CU-01 is a versatile LCD controller and driver from the reputable semiconductor manufacturer, NXP Semiconductors. This compact and efficient integrated circuit is designed to drive alphanumeric displays, offering a high level of functionality and ease of use for a wide range of applications.
The PCF2116CU-01 is capable of controlling up to 4 lines of 24 characters each, making it an excellent choice for small to medium-sized LCD panels. It supports a variety of character formats, including 5x8 dot matrix characters, which ensures clear and legible text display. The device operates on a low power supply, ranging from 2.5V to 5.5V, which makes it suitable for battery-operated devices.
This controller/driver features an onboard character generator ROM that provides a selection of 240 characters, including numbers, letters, and symbols. Additionally, it includes 8 character generator RAM locations for custom character designs, giving users the flexibility to create unique characters or symbols to suit their specific display needs.
The PCF2116CU-01 offers multiple interface options, including I2C-bus, SPI, and parallel interface, providing designers with the flexibility to choose the most suitable communication protocol for their application. The multiplex rate for the LCD drive can be configured for static, 1/2, 1/3, or 1/4 duty factors, which allows for a range of display sizes and complexities.
With its built-in voltage multiplier and follower for contrast control, the PCF2116CU-01 ensures optimal visibility across various lighting conditions. The device also features an extended temperature range, making it an ideal choice for applications that may experience variable environmental conditions.
In summary, the PCF2116CU-01 from NXP is a powerful and flexible solution for driving small to medium-sized alphanumeric LCD panels. Its low power consumption, multiple interface options, and extensive character set make it a top choice for designers looking to enhance the user interface of their products, from home appliances and medical equipment to industrial control systems.