EN
  • EN
  • DE

PCD8072HL/B

Part No PCD8072HL/B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270147-PCD8072HL/B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD8072HL/B CAD Model

Description

The NXP PCD8072HL/B is a state-of-the-art microcontroller designed for the modern era of electronics. Tailored to meet the demands of sophisticated applications, this powerful component offers a blend of performance, efficiency, and versatility that is ideal for a wide range of uses, from automotive systems to industrial automation.

Core Features

  • Advanced Architecture: The PCD8072HL/B is built on a robust architecture that ensures rapid processing and smooth task management, enabling complex operations to be executed with ease.
  • High Performance: With a high clock speed and optimized instruction set, this microcontroller provides the computational power necessary to handle intensive tasks without compromising on speed or reliability.
  • Power Efficiency: Despite its impressive performance capabilities, the PCD8072HL/B is designed for power-sensitive applications, offering energy-saving features that extend the life of battery-powered devices.
  • Connectivity Options: It comes equipped with a variety of communication interfaces, ensuring seamless integration with other components and peripherals, as well as facilitating easy data transfer and system updates.
  • Robust Security: Security is a top priority for the PCD8072HL/B, which includes advanced encryption and authentication features to protect sensitive data and prevent unauthorized access.

Applications

The versatility of the PCD8072HL/B makes it suitable for a diverse array of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices
  • Energy management systems
  • Medical equipment

Technical Specifications

The PCD8072HL/B boasts technical specifications that ensure it meets the needs of demanding applications:

  • Operating Voltage Range: TBD
  • Flash Memory: TBD
  • RAM: TBD
  • I/O Ports: TBD
  • Timers/Counters: TBD
  • Communication Interfaces: TBD

For developers and engineers looking to integrate a reliable and high-performing microcontroller into their design, the NXP PCD8072HL/B offers an exceptional balance of features and capabilities. Its robust security, connectivity, and efficiency make it an excellent choice for a multitude of cutting-edge applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess