The PCD3330-2T5 is a high-performance, low-power clock distribution chip designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This device is specifically engineered to meet the demanding needs of complex electronic systems, providing precise clock distribution solutions.
Key Features
- Multiple Outputs: The PCD3330-2T5 offers multiple clock outputs, ensuring versatility and the ability to drive several components within a system simultaneously.
- Low Jitter Performance: With an emphasis on signal integrity, this device provides low jitter clock distribution which is crucial for high-speed digital systems.
- High Frequency Range: It supports a wide range of frequencies, making it suitable for various applications from microprocessors to communication devices.
- Flexible Voltage Operation: The PCD3330-2T5 operates across different voltage levels, thereby accommodating a variety of logic families and system requirements.
- Power Efficiency: Designed for power-sensitive applications, it maintains high performance while minimizing power consumption.
Applications
The versatility of the PCD3330-2T5 allows it to be used in a multitude of applications. It is particularly well-suited for:
- High-performance computing systems
- Networking and telecommunications
- Data storage solutions
- Industrial and medical equipment
Technical Specifications
| Parameter |
Specification |
| Supply Voltage |
2.5V ± 5% |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
TSSOP |
| Output Type |
CMOS |
For engineers and designers looking for a reliable clock distribution solution, the PCD3330-2T5 by NXP offers the perfect blend of performance, power efficiency, and flexibility. Its robust feature set ensures that it can meet the stringent requirements of today's advanced electronic systems.