The PCB80C31BH-2-12WP/06 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its reliability and versatility in a wide range of applications. This powerful MCU is based on an 8-bit architecture and is a member of the 80C family, which is well-known for its robust instruction set and ease of integration.
At the heart of the PCB80C31BH-2-12WP/06 is a CMOS single-chip 8-bit microcontroller, which offers a perfect solution for managing complex tasks within your embedded systems. The microcontroller operates at a standard frequency of 12 MHz, providing a balanced performance for time-critical applications without compromising power efficiency.
This MCU comes equipped with 128 bytes of RAM, providing sufficient space for stack operations and intermediate data storage. Additionally, its versatile 32 I/O lines, two 16-bit timer/counters, and a full-duplex serial channel make it a suitable choice for interfacing with various peripherals and handling multiple tasks simultaneously. The device also supports external memory expansion, which is beneficial for applications requiring additional data storage or program memory.
Designed with power-saving features, the PCB80C31BH-2-12WP/06 includes idle and power-down modes, which are essential for battery-operated devices where power conservation is crucial. The fully-static operation allows frequency scaling down to zero, which further enhances its power efficiency.
The PCB80C31BH-2-12WP/06 is encapsulated in a 40-pin DIP (Dual In-line Package), making it suitable for prototyping as well as for production runs. Its temperature range, from 0°C to 70°C, ensures reliable operation under standard industrial conditions.
Whether you're designing industrial controllers, home automation systems, automotive electronics, or personal computing devices, the PCB80C31BH-2-12WP/06 from NXP is an excellent choice for a dependable and flexible MCU solution.