EN
  • EN
  • DE

PCA9956ATWY

Part No PCA9956ATWY
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 65mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Base Product Number PCA99
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11445-6,PCA9956ATWY-ND,568-11445-1,568-11445-2,935299372518
Standard Package 2,500
Win Source Part Number 1084262-PCA9956ATWY
Ultra Librarian 3D Model Ultra Librarian PCA9956ATWY CAD Model

Description

Product Overview: NXP PCA9956ATWY

The NXP PCA9956ATWY is a sophisticated 24-channel constant current LED driver, designed to address the demands of complex LED illumination applications. With its state-of-the-art features and capabilities, this driver is an ideal choice for engineers looking to create advanced lighting solutions with high-density LED arrays.

Key Features

  • Channel Count: 24 independently controlled output channels allow for versatile and complex lighting patterns.
  • Output Current: Each channel provides a programmable constant current from 0 mA to 57 mA, with the capability to extend up to 100 mA with an external resistor, ensuring precise control over LED brightness.
  • Group Dimming: The PCA9956ATWY supports group dimming and blinking that can be synchronized across multiple LED drivers, enabling uniform behavior in large-scale lighting applications.
  • Error Detection: Integrated open, short load, and overtemperature detection features help protect the circuit and ensure reliable operation.
  • Interface: A built-in I²C-bus interface facilitates communication with microcontrollers or processors, making it easy to integrate into a variety of systems.
  • Supply Voltage: Operating on a supply voltage range of 3.0 V to 5.5 V, this LED driver is versatile and can be used in various power environments.

Applications

The PCA9956ATWY is suitable for a wide range of applications, including:

  • LED video displays
  • LED matrix management
  • Architectural lighting
  • General-purpose LED illumination
  • Signage and decorative LED lighting

Quality and Reliability

NXP is known for its commitment to quality, and the PCA9956ATWY is no exception. It is designed to meet the rigorous standards required for industrial and commercial lighting solutions, ensuring long-term reliability and performance.

In summary, the NXP PCA9956ATWY LED driver combines high channel count, extensive programmability, and robust protection features to offer a versatile solution for managing complex LED lighting arrays.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess