EN
  • EN
  • DE

PCA9848PWJ

Part No PCA9848PWJ
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8CH 24TSSOP / I2C Bus Switch 1-Element 1-IN Automotive 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage 0.8 V ~ 3.6 V, 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 791512-PCA9848PWJ
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9848
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PCA9848PWJ CAD Model

Description

Product Overview: NXP PCA9848PWJ

The NXP PCA9848PWJ is a sophisticated and high-performance 8-channel I2C-bus switch with reset designed to provide seamless communication for complex electronic systems. This product is engineered to address the challenges of managing multiple I2C devices with a single bus, thus enhancing the efficiency and scalability of the system it is integrated into.

Key Features

  • Multi-channel I2C Switching: The PCA9848PWJ enables up to eight separate I2C-bus channels, allowing for simultaneous communication with multiple I2C devices without interference.
  • Channel Selection: Each channel can be independently selected through an I2C-bus interface, providing flexibility and control over the connected devices.
  • High-Speed Operation: It supports fast-mode (up to 400 kHz) and high-speed mode (up to 3.4 MHz), catering to a wide range of speed requirements for I2C communications.
  • Low Standby Current: The device has been optimized for low power consumption, with a low standby current characteristic that is crucial for power-sensitive applications.
  • Hardware Reset: An active LOW reset input allows the PCA9848PWJ to be reset by external hardware, ensuring reliable operation and recovery from fault conditions.

Applications

The PCA9848PWJ is ideal for a variety of applications that require multiple I2C devices to operate simultaneously. This includes, but is not limited to:

  • Server and data center management
  • Advanced consumer electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Multi-zone audio systems

Technical Specifications

Encased in a TSSOP28 package, the PCA9848PWJ offers a compact solution that is both durable and reliable. Its operating temperature range from -40°C to +85°C ensures performance across diverse environments, making it a versatile choice for designers and engineers.

Ordering Information

To order or learn more about the NXP PCA9848PWJ, visit the official NXP website or contact authorized distributors. Ensure that your projects benefit from the advanced capabilities of this I2C-bus switch by incorporating it into your design today.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5725 $51.4500
48+ $2.1108 $101.3184
74+ $2.0448 $151.3152
102+ $1.9789 $201.8478
131+ $1.9129 $250.5899
175+ $1.7150 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,583 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess