EN
  • EN
  • DE

PCA8574N

Part No PCA8574N
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 8-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235853-PCA8574N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8574N CAD Model

Description

NXP PCA8574N Remote 8-bit I/O Expander for I2C Bus

The NXP PCA8574N is a robust, versatile 8-bit I/O expander designed to provide seamless expansion of input/output operations for the convenience of designers and engineers. This IC is particularly useful for applications where there is a need to control multiple I/Os without employing additional microcontroller pins, making it ideal for use in a wide range of embedded systems, automation, and control applications.

Operating via the I2C bus interface, the PCA8574N allows for easy serial communication using just two wires, SDA (Serial Data Line) and SCL (Serial Clock Line), which makes it an excellent choice for systems where pin and wiring minimization is crucial. The I2C interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, offering flexibility in terms of communication speed.

The device features eight programmable I/O pins which can be configured as inputs or outputs. As inputs, these pins can monitor the state of switches, sensors, or other signals. When configured as outputs, they can drive LEDs, relays, or other devices. The PCA8574N's quasi-bidirectional I/Os can be actively driven to high or low states and have the ability to sense whether there is a high or low on the corresponding pin, which greatly simplifies the control logic for inputs and outputs.

Each PCA8574N has a fixed I2C device address with three hardware address pins that allow up to eight devices to share the same I2C bus. This feature is particularly beneficial for systems requiring multiple I/O expansions, as it enables the connection of up to 64 I/Os through a single bus.

The PCA8574N operates over a wide supply voltage range from 2.5V to 6V, accommodating various logic levels and making it compatible with most microcontrollers. Additionally, the device's low standby current ensures minimal power consumption when not actively driving the I/O pins, which is essential for power-sensitive applications.

With its ease of use, scalability, and compatibility with various microcontroller architectures, the NXP PCA8574N stands out as a practical solution for expanding the I/O capabilities of any I2C-compatible microcontroller or processor.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7290 $60.5150
85+ $1.4183 $120.5555
130+ $1.3745 $178.6850
175+ $1.3294 $232.6450
225+ $1.2855 $289.2375
305+ $1.1527 $351.5735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess